Premier Magnetics, Inc. Flat Helix Inductors PM-FH088

Description
Designed for Flat Helix Winding Coil high current and low resistance Low Temperature Rise, Reduce Size, High Efficiency Winding to core isolation is 500Vrms
Datasheet
Description
Designed for Flat Helix Winding Coil high current and low resistance Low Temperature Rise, Reduce Size, High Efficiency Winding to core isolation is 500Vrms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Helix Inductors - PM-FH088 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Flat Helix Inductors
PM-FH088
Flat Helix Inductors PM-FH088
Designed for Flat Helix Winding Coil high current and low resistance Low Temperature Rise, Reduce Size, High Efficiency Winding to core isolation is 500Vrms
  • Designed for Flat Helix Winding Coil high current and low resistance
  • Low Temperature Rise, Reduce Size, High Efficiency
  • Winding to core isolation is 500Vrms
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-FH088
Product Name Flat Helix Inductors
Mounting Option Through Hole
Technology Standard
Application High Current
Inductance Range 34.5 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers