Premier Magnetics, Inc. Flat Helix Inductors PM-FH074

Description
Designed for Flat Helix Winding Coil high current and low resistance Low Temperature Rise, Reduce Size, High Efficiency Winding to core isolation is 500Vrms
Datasheet
Description
Designed for Flat Helix Winding Coil high current and low resistance Low Temperature Rise, Reduce Size, High Efficiency Winding to core isolation is 500Vrms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Helix Inductors - PM-FH074 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Flat Helix Inductors
PM-FH074
Flat Helix Inductors PM-FH074
Designed for Flat Helix Winding Coil high current and low resistance Low Temperature Rise, Reduce Size, High Efficiency Winding to core isolation is 500Vrms
  • Designed for Flat Helix Winding Coil high current and low resistance
  • Low Temperature Rise, Reduce Size, High Efficiency
  • Winding to core isolation is 500Vrms
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-FH074
Product Name Flat Helix Inductors
Mounting Option Through Hole
Technology Standard
Application High Current
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details