Premier Magnetics, Inc. Current Sense Inductor PM-CI03

Description
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction & Center Hole for Primary Lead
Datasheet
Description
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction & Center Hole for Primary Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Inductor - PM-CI03 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Current Sense Inductor
PM-CI03
Current Sense Inductor PM-CI03
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction & Center Hole for Primary Lead
  • Designed for Switch Mode Power Supply Applications
  • Tapped and Untapped Versions
  • Frequency Range from 10KHz to 200KHz
  • 2500Vrms Minimum Isolation Voltage
  • Fully Encapsulated Construction & Center Hole for Primary Lead
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PM-CI03
Product Name Current Sense Inductor
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application High Current; Current Sense
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 0201DS-9N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details