Premier Magnetics, Inc. DC/DC Converters PDCS10043

Description
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts
Datasheet
Description
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converters - PDCS10043 - Premier Magnetics, Inc.
Lake Forest, CA, USA
DC/DC Converters
PDCS10043
DC/DC Converters PDCS10043
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts

Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required.

Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering:

  • 1W to 15W Output Power
  • Single or Multiple Point-Of-Load Application
  • 1, 8 to 24V outputs
  • Isolation Up To 6K Volts
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Supplies
Product Number PDCS10043
Product Name DC/DC Converters
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 12.0 volts
DC Output Current 0.0840 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6928-ea-pul-10500-360-6u-wc-32147 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details