Premier Magnetics, Inc. DC/DC Converters PDCS02063

Description
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts
Description
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts
Datasheet
Datasheet Summary
Powered by GS/AI

The PDCS02063 is a DC/DC converter from Premier Magnetics, Inc., designed for a wide input voltage range of 9-18 Vdc. It provides a regulated output voltage of 15 Vdc with a maximum output current of 67 mA. The converter operates with an efficiency of 80% and has a typical operating frequency of 100 kHz. It features continuous short circuit protection with current foldback, ensuring reliability in various applications. The operating temperature range is from -40°C to +85°C, making it suitable for demanding environments. Additionally, the device offers 3 kVDC isolation, enhancing safety in applications where electrical isolation is critical.

Datasheet Summary
Powered by GS/AI

The PDCS02063 is a DC/DC converter from Premier Magnetics, Inc., designed for a wide input voltage range of 9-18 Vdc. It provides a regulated output voltage of 15 Vdc with a maximum output current of 67 mA. The converter operates with an efficiency of 80% and has a typical operating frequency of 100 kHz. It features continuous short circuit protection with current foldback, ensuring reliability in various applications. The operating temperature range is from -40°C to +85°C, making it suitable for demanding environments. Additionally, the device offers 3 kVDC isolation, enhancing safety in applications where electrical isolation is critical.

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converters - PDCS02063 - Premier Magnetics, Inc.
Lake Forest, CA, USA
DC/DC Converters
PDCS02063
DC/DC Converters PDCS02063
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts

Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required.

Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering:

  • 1W to 15W Output Power
  • Single or Multiple Point-Of-Load Application
  • 1, 8 to 24V outputs
  • Isolation Up To 6K Volts
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Supplies
Product Number PDCS02063
Product Name DC/DC Converters
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 15.0 volts
DC Output Current 0.1330 amps
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
80 PLUS Gold 350W Flex ATX Power Supply (FSP) - PS8-350FATX-GB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details