The PDCS011 is a non-isolated DC/DC converter from Premier Magnetics, Inc., designed to deliver a maximum output current of 500mA. It operates efficiently within an input voltage range of 4.75V to 28V and provides an output voltage accuracy of ±5%. The converter features a typical efficiency of 79% and a maximum ripple and noise specification of 30mVp-p. This model is equipped with thermal shutdown for short circuit protection and operates effectively across a wide temperature range from -40°C to +85°C, with a storage temperature range of -55°C to +125°C. The switching frequency is typically 330KHz, and the mean time between failures (MTBF) is greater than 21,098 hours at 25°C. The PDCS011 is pin-compatible with LM78xx regulators, making it suitable for various applications requiring efficient power conversion.
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required.
Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering:
| Premier Magnetics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PDCS011 |
| Product Name | DC/DC Converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| DC Output Voltage | 1.8 volts |