Premier Magnetics, Inc. DC/DC Converters PDCD02054

Description
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts
Description
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts
Datasheet
Datasheet Summary
Powered by GS/AI

The PDCD02054 is a DC/DC converter from Premier Magnetics, Inc. designed for applications requiring a regulated output voltage of 24V. It operates within a wide input voltage range of 5-9V and offers an efficiency of 84%. The device features continuous short circuit protection with current foldback, ensuring reliability in various operating conditions. It operates at a typical frequency of 100kHz and is rated for an operating temperature range of -40°C to +85°C. The converter provides a maximum output current of 42mA and has a load regulation of ±0.8% and line regulation of ±0.5%. Additionally, it includes a ripple and noise specification of 1% maximum for the output voltage. The PDCD02054 is suitable for applications that require compact power solutions with robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The PDCD02054 is a DC/DC converter from Premier Magnetics, Inc. designed for applications requiring a regulated output voltage of 24V. It operates within a wide input voltage range of 5-9V and offers an efficiency of 84%. The device features continuous short circuit protection with current foldback, ensuring reliability in various operating conditions. It operates at a typical frequency of 100kHz and is rated for an operating temperature range of -40°C to +85°C. The converter provides a maximum output current of 42mA and has a load regulation of ±0.8% and line regulation of ±0.5%. Additionally, it includes a ripple and noise specification of 1% maximum for the output voltage. The PDCD02054 is suitable for applications that require compact power solutions with robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converters - PDCD02054 - Premier Magnetics, Inc.
Lake Forest, CA, USA
DC/DC Converters
PDCD02054
DC/DC Converters PDCD02054
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering: 1W to 15W Output Power Single or Multiple Point-Of-Load Application 1, 8 to 24V outputs Isolation Up To 6K Volts

Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required.

Our fully integrated, printed circuit board mounted supplies are offered in fully encapsulated SIP, DIP, and rectangular packages. Models are offered with power ranges from 1W to 15W. Single and multiple output devices are included in our offering:

  • 1W to 15W Output Power
  • Single or Multiple Point-Of-Load Application
  • 1, 8 to 24V outputs
  • Isolation Up To 6K Volts
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Supplies
Product Number PDCD02054
Product Name DC/DC Converters
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage -24.0 to 24.0 volts
DC Output Current 0.0840 amps
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details