Premier Magnetics, Inc. Line Filters Common Mode Chokes LF-633

Description
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2
Datasheet
Description
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line  Filters Common  Mode  Chokes - LF-633 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Line Filters Common Mode Chokes
LF-633
Line Filters Common Mode Chokes LF-633
High Resonance Frequency High Pulse Strength. Excellent Mechanical Strength. DC/DC, AC/DC Line Noise Suppression. Low Resistance and Temperature Rise. Design complies with EN 60938-2 (VDE 0565-2

High Resonance Frequency

  • High Pulse Strength.
  • Excellent Mechanical Strength.
  • DC/DC, AC/DC Line Noise Suppression.
  • Low Resistance and Temperature Rise.
  • Design complies with EN 60938-2 (VDE 0565-2
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number LF-633
Product Name Line Filters Common Mode Chokes
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole
Technology Toroid
Core Material Air
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers