Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118359-VSIB605
Forward Voltage: 1.1 V
Forward Current: 6 A
Number of Pins: 4
Categories: Custom Parts
Case / Package: SIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Repetitive Reverse Voltage (Vrrm): 50 V
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 1118359-VSIB605 |
| Product Name | Custom Parts - Custom Parts (U - Z) - VSIB605 |
| RoHS Compliant | RoHS |