Newark, An Avnet Company Pliers; Plier Style Duratool TL10328

Description
PLIERS; Plier Style:Long Nose; Jaw Opening Max:-; Overall Length:120mm; Product Range:-; Features:Double Dipped Handle; Drop Forged; Handle Colour:Blue RoHS Compliant: NA
Datasheet
Description
PLIERS; Plier Style:Long Nose; Jaw Opening Max:-; Overall Length:120mm; Product Range:-; Features:Double Dipped Handle; Drop Forged; Handle Colour:Blue RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers; Plier Style Duratool - 97M9398 - Newark, An Avnet Company
Chicago, IL, United States
Pliers; Plier Style Duratool
97M9398
Pliers; Plier Style Duratool 97M9398
PLIERS; Plier Style:Long Nose; Jaw Opening Max:-; Overall Length:120mm; Product Range:-; Features:Double Dipped Handle; Drop Forged; Handle Colour:Blue RoHS Compliant: NA

PLIERS; Plier Style:Long Nose; Jaw Opening Max:-; Overall Length:120mm; Product Range:-; Features:Double Dipped Handle; Drop Forged; Handle Colour:Blue RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 97M9398
Product Name Pliers; Plier Style Duratool
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.2756 to 1.97 inch (7 to 50 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
6” Diagonal Plier - DWHT70815 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details