Newark, An Avnet Company Solder Wire, 63/37 Sn/pb, 183°C 0.0438Lb; Leaded / Lead Free Duratool SPC22158

Description
SOLDER WIRE, 63/37 SN/PB, 183°C 0.0438LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.813mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Product Range:- RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 63/37 SN/PB, 183°C 0.0438LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.813mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 183°C 0.0438Lb; Leaded / Lead Free Duratool - 20M4952 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 183°C 0.0438Lb; Leaded / Lead Free Duratool
20M4952
Solder Wire, 63/37 Sn/pb, 183°C 0.0438Lb; Leaded / Lead Free Duratool 20M4952
SOLDER WIRE, 63/37 SN/PB, 183°C 0.0438LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.813mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Product Range:- RoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 183°C 0.0438LB; Leaded / Lead Free:Leaded; Flux Type:No Clean; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.813mm; External Diameter - Imperial:0.032"; Melting Temperature:183°C; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 20M4952
Product Name Solder Wire, 63/37 Sn/pb, 183°C 0.0438Lb; Leaded / Lead Free Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2755138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details