Newark, An Avnet Company Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Duratool SPC22136

Description
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:190°C; Product Range:- RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:190°C; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Duratool - 20M4930 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Duratool
20M4930
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Duratool 20M4930
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:190°C; Product Range:- RoHS Compliant: No

SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Water Soluble; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.81mm; External Diameter - Imperial:0.032"; Melting Temperature:190°C; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 20M4930
Product Name Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796043 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details