Newark, An Avnet Company OEM Parts - OEM Parts ( S ) - SMT3516GW SMT3516GW

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080850-SMT3516GW Forward Current: 35 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080850-SMT3516GW Forward Current: 35 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMT3516GW - 1080850-SMT3516GW - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMT3516GW
1080850-SMT3516GW
OEM Parts - OEM Parts ( S ) - SMT3516GW 1080850-SMT3516GW
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080850-SMT3516GW Forward Current: 35 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080850-SMT3516GW
Forward Current: 35 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1080850-SMT3516GW
Product Name OEM Parts - OEM Parts ( S ) - SMT3516GW
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4989US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23.6 mA
IR 2 mA
View Details
Low-leakage switching diode - BAS416,115 - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diode - 161697738 - Radwell International
Infineon Technologies AG
Specs
Diode Type General Purpose
View Details