Newark, An Avnet Company Desoldering Pump, Aluminium, 7.64; Desolder Tool Type Duratool SD01154

Description
DESOLDERING PUMP, ALUMINIUM, 7.64"; Desolder Tool Type:Pump; Tip / Nozzle Length:7.64"; Tip / Nozzle O.D.:0.13"; Product Range:-; Plug Type:-; Features:External diameter: 0.78"; Tool Body Material:Aluminium RoHS Compliant: NA
Datasheet
Description
DESOLDERING PUMP, ALUMINIUM, 7.64"; Desolder Tool Type:Pump; Tip / Nozzle Length:7.64"; Tip / Nozzle O.D.:0.13"; Product Range:-; Plug Type:-; Features:External diameter: 0.78"; Tool Body Material:Aluminium RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Pump, Aluminium, 7.64; Desolder Tool Type Duratool - 01N3629 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Pump, Aluminium, 7.64; Desolder Tool Type Duratool
01N3629
Desoldering Pump, Aluminium, 7.64; Desolder Tool Type Duratool 01N3629
DESOLDERING PUMP, ALUMINIUM, 7.64"; Desolder Tool Type:Pump; Tip / Nozzle Length:7.64"; Tip / Nozzle O.D.:0.13"; Product Range:-; Plug Type:-; Features:External diameter: 0.78"; Tool Body Material:Aluminium RoHS Compliant: NA

DESOLDERING PUMP, ALUMINIUM, 7.64"; Desolder Tool Type:Pump; Tip / Nozzle Length:7.64"; Tip / Nozzle O.D.:0.13"; Product Range:-; Plug Type:-; Features:External diameter: 0.78"; Tool Body Material:Aluminium RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 01N3629
Product Name Desoldering Pump, Aluminium, 7.64; Desolder Tool Type Duratool
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Desoldering Nozzles - 2024492 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
8700 Series FiberStar Integrator Kit Laser Welder -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details