Farnell Europe RF Generator PSG2400A

Description
The PSG2400A is a 2.4 GHz RF Generator from Farnell. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 100 kHz to 2.4 GHz Extended Range: 50 kHz to 2.5 GHz Resolution: 5 Hz-20 Hz The Farnell PSG2400A is a portable synthesized signal generator covering the frequency range 100 kHz to 2.4 GHz with a full +19/+16dBm output level range. This range covers virtually all radio services in the MF, HF, VHF, UHF bands and also L band microwave. Designed to operate from any standard AC supply or from 12V DC (24V option) the compact lightweight unit is ideal for bench, field or system use. The GPIB interface for system use conforms to the IEEE 488.2 standard. Reverse power protection to 25 Watts safeguards the RF output from accidental damage.
Description
The PSG2400A is a 2.4 GHz RF Generator from Farnell. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 100 kHz to 2.4 GHz Extended Range: 50 kHz to 2.5 GHz Resolution: 5 Hz-20 Hz The Farnell PSG2400A is a portable synthesized signal generator covering the frequency range 100 kHz to 2.4 GHz with a full +19/+16dBm output level range. This range covers virtually all radio services in the MF, HF, VHF, UHF bands and also L band microwave. Designed to operate from any standard AC supply or from 12V DC (24V option) the compact lightweight unit is ideal for bench, field or system use. The GPIB interface for system use conforms to the IEEE 488.2 standard. Reverse power protection to 25 Watts safeguards the RF output from accidental damage.

Suppliers

Company
Product
Description
Supplier Links
RF Generator PSG2400A
The PSG2400A is a 2.4 GHz RF Generator from Farnell. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 100 kHz to 2.4 GHz Extended Range: 50 kHz to 2.5 GHz Resolution: 5 Hz-20 Hz The Farnell PSG2400A is a portable synthesized signal generator covering the frequency range 100 kHz to 2.4 GHz with a full +19/+16dBm output level range. This range covers virtually all radio services in the MF, HF, VHF, UHF bands and also L band microwave. Designed to operate from any standard AC supply or from 12V DC (24V option) the compact lightweight unit is ideal for bench, field or system use. The GPIB interface for system use conforms to the IEEE 488.2 standard. Reverse power protection to 25 Watts safeguards the RF output from accidental damage.

The PSG2400A is a 2.4 GHz RF Generator from Farnell. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 100 kHz to 2.4 GHz
  • Extended Range: 50 kHz to 2.5 GHz
  • Resolution: 5 Hz-20 Hz

The Farnell PSG2400A is a portable synthesized signal generator covering the frequency range 100 kHz to 2.4 GHz with a full +19/+16dBm output level range. This range covers virtually all radio services in the MF, HF, VHF, UHF bands and also L band microwave. Designed to operate from any standard AC supply or from 12V DC (24V option) the compact lightweight unit is ideal for bench, field or system use. The GPIB interface for system use conforms to the IEEE 488.2 standard. Reverse power protection to 25 Watts safeguards the RF output from accidental damage.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number PSG2400A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 8092713 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details