Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116624-MCSR08X5103F
Packaging: Cut Tape
Voltage Rating: 150 V
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Ceramic
Resistance: 510 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Case Code (Metric): 2012
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1116624-MCSR08X5103FTL |
| Product Name | Chip Resistor - Surface Mount - MCSR08X5103FTL |
| Technology / Construction | Ceramic Composition |
| Resistance Range | 510000 ohms |
| Tolerance | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |