Newark, An Avnet Company Fixed Inductors - MCSD43-390KU MCSD43-390KU

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140579-MCSD43-390KU Packaging: Cut Tape Inductance: 39 µH Core Material: Ferrite Self Resonant Frequency: 100 kHz Number of Pins: 2 Width: 4.5 mm Categories: Fixed Inductors DC Resistance (DCR): 587 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Max DC Current: 590 mA Mount: Surface Mount RoHS: Compliant RMS Current (Irms): 520 mA REACH SVHC: Unknown Lead Pitch: 1 mm Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140579-MCSD43-390KU Packaging: Cut Tape Inductance: 39 µH Core Material: Ferrite Self Resonant Frequency: 100 kHz Number of Pins: 2 Width: 4.5 mm Categories: Fixed Inductors DC Resistance (DCR): 587 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Max DC Current: 590 mA Mount: Surface Mount RoHS: Compliant RMS Current (Irms): 520 mA REACH SVHC: Unknown Lead Pitch: 1 mm Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MCSD43-390KU - 1140579-MCSD43-390KU - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MCSD43-390KU
1140579-MCSD43-390KU
Fixed Inductors - MCSD43-390KU 1140579-MCSD43-390KU
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140579-MCSD43-390KU Packaging: Cut Tape Inductance: 39 µH Core Material: Ferrite Self Resonant Frequency: 100 kHz Number of Pins: 2 Width: 4.5 mm Categories: Fixed Inductors DC Resistance (DCR): 587 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Max DC Current: 590 mA Mount: Surface Mount RoHS: Compliant RMS Current (Irms): 520 mA REACH SVHC: Unknown Lead Pitch: 1 mm Inductance Tolerance: 10 %

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140579-MCSD43-390KU
Packaging: Cut Tape
Inductance: 39 µH
Core Material: Ferrite
Self Resonant Frequency: 100 kHz
Number of Pins: 2
Width: 4.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 587 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Max DC Current: 590 mA
Mount: Surface Mount
RoHS: Compliant
RMS Current (Irms): 520 mA
REACH SVHC: Unknown
Lead Pitch: 1 mm
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1140579-MCSD43-390KU
Product Name Fixed Inductors - MCSD43-390KU
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data