Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201869-MC33155
Length: 12.5 mm
Operating Supply Voltage: 250 V
Power Dissipation: 1 W
Hold Current: 150 mA
Width: 9 mm
Trip Current: 300 mA
Categories: Custom Parts
Case / Package: Radial
Alternative Parts (Cross-Reference): MC33155.;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Length: 4.7 mm
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1201869-MC33155 |
| Product Name | Custom Parts - Custom Parts (J - M) - MC33155 |