Newark, An Avnet Company Optics - LEDs - Light Pipes - MC20361 MC20361

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005960-MC20361 Color: Blue Forward Voltage: 3.8 V Luminous Intensity: 1.5 cd Forward Current: 20 mA Viewing Angle: 30 ° Lens Color: Clear Number of Pins: 2 Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Lens Style: Round Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005960-MC20361 Color: Blue Forward Voltage: 3.8 V Luminous Intensity: 1.5 cd Forward Current: 20 mA Viewing Angle: 30 ° Lens Color: Clear Number of Pins: 2 Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Lens Style: Round Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - MC20361 - 1005960-MC20361 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - MC20361
1005960-MC20361
Optics - LEDs - Light Pipes - MC20361 1005960-MC20361
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005960-MC20361 Color: Blue Forward Voltage: 3.8 V Luminous Intensity: 1.5 cd Forward Current: 20 mA Viewing Angle: 30 ° Lens Color: Clear Number of Pins: 2 Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Lens Style: Round Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005960-MC20361
Color: Blue
Forward Voltage: 3.8 V
Luminous Intensity: 1.5 cd
Forward Current: 20 mA
Viewing Angle: 30 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 470 nm
Categories: Optics - LEDs - Light Pipes
Lens Style: Round
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1005960-MC20361
Product Name Optics - LEDs - Light Pipes - MC20361
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
Luminous Intensity 1500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual color chip LED with reflector - SML-020MDT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Orange; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 610 nm (5700 to 6100 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details