Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018701-MC0805N6R0D5
Packaging: Cut Tape
Voltage Rating: 50 V
Mounting: SMD (SMT)
Capacitance: 6 pF
Temperature Coefficient: 30 ppm/°C
Number of Pins: 2
Width: 2 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Alternative Parts (Cross-Reference): C0805C569D5GAC7025;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Dielectric: C0G
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1018701-MC0805N6R0D500CT |
| Product Name | Ceramic Capacitors - MC0805N6R0D500CT |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 6.00E-6 microF |
| WVDC | 50 volts |