Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021737-MC003256
Temperature Coefficient: 50 ppm/°C
Resistance: 105 Ω
Power Rating: 31 mW
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MC003256MC003256.;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 15 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021737-MC003256 |
| Product Name | OEM Parts - OEM Parts (M - N) - MC003256 |