Newark, An Avnet Company Led Strip, 6 Led, White, 102Lm; Light Strip Length Lumidrives LLT6-W

Description
LED STRIP, 6 LED, WHITE, 102LM; Light Strip Length:324mm; No. of LEDs:6LEDs; Illumination Color:White; Input Voltage:3.42V; Input Power:7.2W; IP Rating:Not Rated; Product Range:LUMILIGHT Series; CCT:10000K; LED Color:White RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 6 LED, WHITE, 102LM; Light Strip Length:324mm; No. of LEDs:6LEDs; Illumination Color:White; Input Voltage:3.42V; Input Power:7.2W; IP Rating:Not Rated; Product Range:LUMILIGHT Series; CCT:10000K; LED Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 6 Led, White, 102Lm; Light Strip Length Lumidrives - 20M5555 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 6 Led, White, 102Lm; Light Strip Length Lumidrives
20M5555
Led Strip, 6 Led, White, 102Lm; Light Strip Length Lumidrives 20M5555
LED STRIP, 6 LED, WHITE, 102LM; Light Strip Length:324mm; No. of LEDs:6LEDs; Illumination Color:White; Input Voltage:3.42V; Input Power:7.2W; IP Rating:Not Rated; Product Range:LUMILIGHT Series; CCT:10000K; LED Color:White RoHS Compliant: Yes

LED STRIP, 6 LED, WHITE, 102LM; Light Strip Length:324mm; No. of LEDs:6LEDs; Illumination Color:White; Input Voltage:3.42V; Input Power:7.2W; IP Rating:Not Rated; Product Range:LUMILIGHT Series; CCT:10000K; LED Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20M5555
Product Name Led Strip, 6 Led, White, 102Lm; Light Strip Length Lumidrives
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Type Green
Viewing Angle 60 degrees
Forward Current 0.1000 milliamps
View Details