Farnell Europe Fuse, Slow Blow, 50Ma; Product Range Belling Lee L754/PCB/.050

Description
FUSE, SLOW BLOW, 50MA; Product Range:L754 Series; Fuse Current:50mA; Voltage Rating V AC:250V; Fuse Size Metric:4.7mm x 16.6mm; Fuse Size Imperial:0.19" x 0.65"; Blow Characteristic:Time Delay; Breaking Capacity Current AC:4kA; RoHS Compliant: Yes
Datasheet
Description
FUSE, SLOW BLOW, 50MA; Product Range:L754 Series; Fuse Current:50mA; Voltage Rating V AC:250V; Fuse Size Metric:4.7mm x 16.6mm; Fuse Size Imperial:0.19" x 0.65"; Blow Characteristic:Time Delay; Breaking Capacity Current AC:4kA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Slow Blow, 50Ma; Product Range Belling Lee - 97K4156 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Slow Blow, 50Ma; Product Range Belling Lee
97K4156
Fuse, Slow Blow, 50Ma; Product Range Belling Lee 97K4156
FUSE, SLOW BLOW, 50MA; Product Range:L754 Series; Fuse Current:50mA; Voltage Rating V AC:250V; Fuse Size Metric:4.7mm x 16.6mm; Fuse Size Imperial:0.19" x 0.65"; Blow Characteristic:Time Delay; Breaking Capacity Current AC:4kA; RoHS Compliant: Yes

FUSE, SLOW BLOW, 50MA; Product Range:L754 Series; Fuse Current:50mA; Voltage Rating V AC:250V; Fuse Size Metric:4.7mm x 16.6mm; Fuse Size Imperial:0.19" x 0.65"; Blow Characteristic:Time Delay; Breaking Capacity Current AC:4kA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 97K4156
Product Name Fuse, Slow Blow, 50Ma; Product Range Belling Lee
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details