Newark, An Avnet Company Headband Light; Flashlight Type Duratool HS5606-12LED

Description
HEADBAND LIGHT; Flashlight Type:Head Light; Light Source:LED; Lumen Output:-; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Battery Size Code:AAA; No. of Batteries:3 RoHS Compliant: Yes
Datasheet
Description
HEADBAND LIGHT; Flashlight Type:Head Light; Light Source:LED; Lumen Output:-; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Battery Size Code:AAA; No. of Batteries:3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headband Light; Flashlight Type Duratool - 01P2496 - Newark, An Avnet Company
Chicago, IL, United States
Headband Light; Flashlight Type Duratool
01P2496
Headband Light; Flashlight Type Duratool 01P2496
HEADBAND LIGHT; Flashlight Type:Head Light; Light Source:LED; Lumen Output:-; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Battery Size Code:AAA; No. of Batteries:3 RoHS Compliant: Yes

HEADBAND LIGHT; Flashlight Type:Head Light; Light Source:LED; Lumen Output:-; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Battery Size Code:AAA; No. of Batteries:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 01P2496
Product Name Headband Light; Flashlight Type Duratool
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 8813946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
LXLM01 - 18V LXT® Lithium-Ion Cordless L.E.D. Flashlight (Tool Only) - LXLM01 - Makita USA, Inc.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Lithium; Re-Chargeable
Lamp Type LED
View Details
Lightweight Rechargeable Flashlight - SL-20XP LED Power Failure - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 5
View Details