Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157319-HRM2-S DC24V
Contact Material: Silver
Coil Resistance: 820 Ω
Contact Current Rating: 16 A
Release Time: 8 ms
Coil Power: 720 mW
Height: 20.8 mm
Number of Poles: 1
Power Rating: 720 mW
Width: 29 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: No SVHC
Throw Configuration: SPDT
Coil Voltage (DC): 24 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1157319-HRM2-S DC24V |
| Product Name | Custom Parts - Custom Parts (E - I) - HRM2-S DC24V |