Newark, An Avnet Company Pcb Mini Support Post, 28.6Mm, Pk50; Pcb Support Type Duratool DTRDLMSPM-18-01

Description
PCB MINI SUPPORT POST, 28.6MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.6mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Description
PCB MINI SUPPORT POST, 28.6MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.6mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mini Support Post, 28.6Mm, Pk50; Pcb Support Type Duratool - 43Y4063 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post, 28.6Mm, Pk50; Pcb Support Type Duratool
43Y4063
Pcb Mini Support Post, 28.6Mm, Pk50; Pcb Support Type Duratool 43Y4063
PCB MINI SUPPORT POST, 28.6MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.6mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

PCB MINI SUPPORT POST, 28.6MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:28.6mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4063
Product Name Pcb Mini Support Post, 28.6Mm, Pk50; Pcb Support Type Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
1/4 Hex Female Standoff - 1474B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details