Newark, An Avnet Company Spacer, Round, Nylon 6.6, 26Mm; Spacer Type Duratool DT000353

Description
SPACER, ROUND, NYLON 6.6, 26MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:26mm; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 26MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:26mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 26Mm; Spacer Type Duratool - 47AC7798 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 26Mm; Spacer Type Duratool
47AC7798
Spacer, Round, Nylon 6.6, 26Mm; Spacer Type Duratool 47AC7798
SPACER, ROUND, NYLON 6.6, 26MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:26mm; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 26MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:26mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 47AC7798
Product Name Spacer, Round, Nylon 6.6, 26Mm; Spacer Type Duratool
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1058173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details