Newark, An Avnet Company Spacer, Round, Nylon 6.6, 2Mm; Spacer Type Duratool DT000322

Description
SPACER, ROUND, NYLON 6.6, 2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:2mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON 6.6, 2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:2mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 2Mm; Spacer Type Duratool - 47AC7767 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 2Mm; Spacer Type Duratool
47AC7767
Spacer, Round, Nylon 6.6, 2Mm; Spacer Type Duratool 47AC7767
SPACER, ROUND, NYLON 6.6, 2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:2mm; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 47AC7767
Product Name Spacer, Round, Nylon 6.6, 2Mm; Spacer Type Duratool
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details