SPACER, ROUND, NYLON 6.6, 28MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:3.7mm; Overall Length:28mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 47AC7762 |
| Product Name | Spacer, Round, Nylon 6.6, 28Mm; Spacer Type Duratool |
| Type & Shape | Round |