Newark, An Avnet Company Spacer, Round, Nylon 6.6, 11Mm; Spacer Type Duratool DT000298

Description
SPACER, ROUND, NYLON 6.6, 11MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:3.5mm; Overall Length:11mm; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 11MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:3.5mm; Overall Length:11mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 11Mm; Spacer Type Duratool - 47AC7743 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 11Mm; Spacer Type Duratool
47AC7743
Spacer, Round, Nylon 6.6, 11Mm; Spacer Type Duratool 47AC7743
SPACER, ROUND, NYLON 6.6, 11MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:3.5mm; Overall Length:11mm; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 11MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:3.5mm; Overall Length:11mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 47AC7743
Product Name Spacer, Round, Nylon 6.6, 11Mm; Spacer Type Duratool
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details