Newark, An Avnet Company Solder Wire, Sn/ Cu, 1.2Mm, 250G; Leaded / Lead Free Duratool D03345

Description
SOLDER WIRE, SN/ CU, 1.2MM, 250G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.05"; Melting Temperature:228°C; Weight - Metric:250g RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, SN/ CU, 1.2MM, 250G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.05"; Melting Temperature:228°C; Weight - Metric:250g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Sn/ Cu, 1.2Mm, 250G; Leaded / Lead Free Duratool - 40AH2771 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Sn/ Cu, 1.2Mm, 250G; Leaded / Lead Free Duratool
40AH2771
Solder Wire, Sn/ Cu, 1.2Mm, 250G; Leaded / Lead Free Duratool 40AH2771
SOLDER WIRE, SN/ CU, 1.2MM, 250G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.05"; Melting Temperature:228°C; Weight - Metric:250g RoHS Compliant: Yes

SOLDER WIRE, SN/ CU, 1.2MM, 250G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.05"; Melting Temperature:228°C; Weight - Metric:250g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 40AH2771
Product Name Solder Wire, Sn/ Cu, 1.2Mm, 250G; Leaded / Lead Free Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 7719461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Stud Welding Gun - PH-2L - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details