SOLDER WIRE, SN/ CU, 1.2MM, 12.5G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.05"; Melting Temperature:228°C; Weight - Metric:12.5g RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 40AH2769 |
| Product Name | Solder Wire, Sn/ Cu, 1.2Mm, 12.5G; Leaded / Lead Free Duratool |