Newark, An Avnet Company Solder Wire, Sn/ Cu, 0.7Mm, 250G; Leaded / Lead Free Duratool D03342

Description
SOLDER WIRE, SN/ CU, 0.7MM, 250G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.03"; Melting Temperature:228°C; Weight - Metric:250g RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, SN/ CU, 0.7MM, 250G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.03"; Melting Temperature:228°C; Weight - Metric:250g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Sn/ Cu, 0.7Mm, 250G; Leaded / Lead Free Duratool - 40AH2768 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Sn/ Cu, 0.7Mm, 250G; Leaded / Lead Free Duratool
40AH2768
Solder Wire, Sn/ Cu, 0.7Mm, 250G; Leaded / Lead Free Duratool 40AH2768
SOLDER WIRE, SN/ CU, 0.7MM, 250G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.03"; Melting Temperature:228°C; Weight - Metric:250g RoHS Compliant: Yes

SOLDER WIRE, SN/ CU, 0.7MM, 250G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.03"; Melting Temperature:228°C; Weight - Metric:250g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 40AH2768
Product Name Solder Wire, Sn/ Cu, 0.7Mm, 250G; Leaded / Lead Free Duratool
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Welders - 100083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 180 amps
View Details
Engine Driven Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Thinline Weld Head - 86A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details