Newark, An Avnet Company Solder Wire, Sn/ Cu, 0.7Mm, 50G; Leaded / Lead Free Duratool D03341

Description
SOLDER WIRE, SN/ CU, 0.7MM, 50G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.03"; Melting Temperature:228°C; Weight - Metric:50g RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, SN/ CU, 0.7MM, 50G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.03"; Melting Temperature:228°C; Weight - Metric:50g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Sn/ Cu, 0.7Mm, 50G; Leaded / Lead Free Duratool - 40AH2767 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Sn/ Cu, 0.7Mm, 50G; Leaded / Lead Free Duratool
40AH2767
Solder Wire, Sn/ Cu, 0.7Mm, 50G; Leaded / Lead Free Duratool 40AH2767
SOLDER WIRE, SN/ CU, 0.7MM, 50G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.03"; Melting Temperature:228°C; Weight - Metric:50g RoHS Compliant: Yes

SOLDER WIRE, SN/ CU, 0.7MM, 50G; Leaded / Lead Free:Lead Free; Flux Type:-; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.03"; Melting Temperature:228°C; Weight - Metric:50g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 40AH2767
Product Name Solder Wire, Sn/ Cu, 0.7Mm, 50G; Leaded / Lead Free Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 4053351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details