Newark, An Avnet Company Drill And Cut Bit, 6Mm; Kit Contents Duratool D02167

Description
DRILL AND CUT BIT, 6MM; Kit Contents:3 x 6mm Drill and Cut Bits; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL AND CUT BIT, 6MM; Kit Contents:3 x 6mm Drill and Cut Bits; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill And Cut Bit, 6Mm; Kit Contents Duratool - 83X7266 - Newark, An Avnet Company
Chicago, IL, United States
Drill And Cut Bit, 6Mm; Kit Contents Duratool
83X7266
Drill And Cut Bit, 6Mm; Kit Contents Duratool 83X7266
DRILL AND CUT BIT, 6MM; Kit Contents:3 x 6mm Drill and Cut Bits; Product Range:- RoHS Compliant: NA

DRILL AND CUT BIT, 6MM; Kit Contents:3 x 6mm Drill and Cut Bits; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 83X7266
Product Name Drill And Cut Bit, 6Mm; Kit Contents Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00475 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.492 inch (? to 12.5 mm)
View Details