Newark, An Avnet Company Set Screw, Hex, M8 X 16Mm; Thread Size Imperial Duratool D01987

Description
SET SCREW, HEX, M8 X 16MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet
Description
SET SCREW, HEX, M8 X 16MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Hex, M8 X 16Mm; Thread Size Imperial Duratool - 83X7231 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Hex, M8 X 16Mm; Thread Size Imperial Duratool
83X7231
Set Screw, Hex, M8 X 16Mm; Thread Size Imperial Duratool 83X7231
SET SCREW, HEX, M8 X 16MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

SET SCREW, HEX, M8 X 16MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7231
Product Name Set Screw, Hex, M8 X 16Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Titanium SHCS 8-32 x .750 Long - 21812 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Machine Screw - 335-1076-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details