Newark, An Avnet Company Set Screw, Hex, M6 X 50Mm; Thread Size Imperial Duratool D01985

Description
SET SCREW, HEX, M6 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet
Description
SET SCREW, HEX, M6 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Hex, M6 X 50Mm; Thread Size Imperial Duratool - 83X7229 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Hex, M6 X 50Mm; Thread Size Imperial Duratool
83X7229
Set Screw, Hex, M6 X 50Mm; Thread Size Imperial Duratool 83X7229
SET SCREW, HEX, M6 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

SET SCREW, HEX, M6 X 50MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:50mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7229
Product Name Set Screw, Hex, M6 X 50Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details