Newark, An Avnet Company Set Screw, Hex, M6 X 30Mm; Thread Size Imperial Duratool D01984

Description
SET SCREW, HEX, M6 X 30MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:30mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet
Description
SET SCREW, HEX, M6 X 30MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:30mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Hex, M6 X 30Mm; Thread Size Imperial Duratool - 83X7228 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Hex, M6 X 30Mm; Thread Size Imperial Duratool
83X7228
Set Screw, Hex, M6 X 30Mm; Thread Size Imperial Duratool 83X7228
SET SCREW, HEX, M6 X 30MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:30mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

SET SCREW, HEX, M6 X 30MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:30mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Head; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7228
Product Name Set Screw, Hex, M6 X 30Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Venting Sealing Screw -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
1/4-20 Cap Screw, 2 in. Long, Qty 25 - SH25S200 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details