Newark, An Avnet Company Soldering Iron, 30W, 12Vdc; Supply Voltage V Ac Duratool D01860

Description
SOLDERING IRON, 30W, 12VDC; Supply Voltage V AC:-; Output Power:30W; Heat Temperature Max:-; Product Range:-; Plug Type:-; Lead Length:3mm; Supply Voltage V DC:12V RoHS Compliant: Yes
Description
SOLDERING IRON, 30W, 12VDC; Supply Voltage V AC:-; Output Power:30W; Heat Temperature Max:-; Product Range:-; Plug Type:-; Lead Length:3mm; Supply Voltage V DC:12V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 30W, 12Vdc; Supply Voltage V Ac Duratool - 38AJ1674 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 30W, 12Vdc; Supply Voltage V Ac Duratool
38AJ1674
Soldering Iron, 30W, 12Vdc; Supply Voltage V Ac Duratool 38AJ1674
SOLDERING IRON, 30W, 12VDC; Supply Voltage V AC:-; Output Power:30W; Heat Temperature Max:-; Product Range:-; Plug Type:-; Lead Length:3mm; Supply Voltage V DC:12V RoHS Compliant: Yes

SOLDERING IRON, 30W, 12VDC; Supply Voltage V AC:-; Output Power:30W; Heat Temperature Max:-; Product Range:-; Plug Type:-; Lead Length:3mm; Supply Voltage V DC:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 38AJ1674
Product Name Soldering Iron, 30W, 12Vdc; Supply Voltage V Ac Duratool
Output Power Capability 30W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122199 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details