Newark, An Avnet Company Ground Terminal, Brass, 0.327; Stud Size Imperial Duratool D01501

Description
GROUND TERMINAL, BRASS, 0.327"; Stud Size - Imperial:5/16"; Stud Size - Metric:M8; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:0.327" RoHS Compliant: Yes
Datasheet
Description
GROUND TERMINAL, BRASS, 0.327"; Stud Size - Imperial:5/16"; Stud Size - Metric:M8; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:0.327" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Terminal, Brass, 0.327; Stud Size Imperial Duratool - 24R6120 - Newark, An Avnet Company
Chicago, IL, United States
Ground Terminal, Brass, 0.327; Stud Size Imperial Duratool
24R6120
Ground Terminal, Brass, 0.327; Stud Size Imperial Duratool 24R6120
GROUND TERMINAL, BRASS, 0.327"; Stud Size - Imperial:5/16"; Stud Size - Metric:M8; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:0.327" RoHS Compliant: Yes

GROUND TERMINAL, BRASS, 0.327"; Stud Size - Imperial:5/16"; Stud Size - Metric:M8; Terminal Material:Brass; Product Range:-; Stud Size - Imperial:0.327" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 24R6120
Product Name Ground Terminal, Brass, 0.327; Stud Size Imperial Duratool
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Ring Terminals - 1251955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details