Newark, An Avnet Company Standoff, Hex M-F, Nylon 6.6, 18Mm, M3; Standoff Material Duratool D01497

Description
STANDOFF, HEX M-F, NYLON 6.6, 18MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:18mm; External Width:5.5mm RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, NYLON 6.6, 18MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:18mm; External Width:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, Nylon 6.6, 18Mm, M3; Standoff Material Duratool - 24R6116 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Nylon 6.6, 18Mm, M3; Standoff Material Duratool
24R6116
Standoff, Hex M-F, Nylon 6.6, 18Mm, M3; Standoff Material Duratool 24R6116
STANDOFF, HEX M-F, NYLON 6.6, 18MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:18mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX M-F, NYLON 6.6, 18MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:18mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24R6116
Product Name Standoff, Hex M-F, Nylon 6.6, 18Mm, M3; Standoff Material Duratool
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
1/4 Round Female Standoff - 1876 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers