STANDOFF, HEX M-F, NYLON 6.6, 16MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:16mm; External Width:5.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 24R6115 |
| Product Name | Standoff, Hex M-F, Nylon 6.6, 16Mm, M3; Standoff Material Duratool |
| Type & Shape | Standoff; Male/Female Standoff; Hex |