STANDOFF, HEX M-F, NYLON6.6, 11MM, M3; Standoff Material:Polyamide 66 (PA66); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Overall Length:11mm; External Width:5.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 24R6112 |
| Product Name | Standoff, Hex M-F, Nylon6.6, 11Mm, M3; Standoff Material Duratool |
| Type & Shape | Standoff; Male/Female Standoff; Hex |