Newark, An Avnet Company Standoff, Hex Female, Nylon 6.6, 5Mm, M3; Standoff Material Duratool D01487

Description
STANDOFF, HEX FEMALE, NYLON 6.6, 5MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Overall Length:5mm; External Width:5.5mm RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, NYLON 6.6, 5MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Overall Length:5mm; External Width:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Nylon 6.6, 5Mm, M3; Standoff Material Duratool - 24R6106 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon 6.6, 5Mm, M3; Standoff Material Duratool
24R6106
Standoff, Hex Female, Nylon 6.6, 5Mm, M3; Standoff Material Duratool 24R6106
STANDOFF, HEX FEMALE, NYLON 6.6, 5MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Overall Length:5mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON 6.6, 5MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Overall Length:5mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24R6106
Product Name Standoff, Hex Female, Nylon 6.6, 5Mm, M3; Standoff Material Duratool
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
25mm Long, 3mm Dia. Steel Spring Post - S7270YM3025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.9843 inch (25 mm)
View Details