Newark, An Avnet Company Spacer, Round, Nylon 6.6, 3Mm; Spacer Type Duratool D01481

Description
SPACER, ROUND, NYLON 6.6, 3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON 6.6, 3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 3Mm; Spacer Type Duratool - 24R6100 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 3Mm; Spacer Type Duratool
24R6100
Spacer, Round, Nylon 6.6, 3Mm; Spacer Type Duratool 24R6100
SPACER, ROUND, NYLON 6.6, 3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:3mm; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.3mm; Inner Diameter:4.2mm; Overall Length:3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24R6100
Product Name Spacer, Round, Nylon 6.6, 3Mm; Spacer Type Duratool
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details