Newark, An Avnet Company Spacer, Round, Nylon 6.6, 12Mm; Spacer Type Duratool D01478

Description
SPACER, ROUND, NYLON 6.6, 12MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON 6.6, 12MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 12Mm; Spacer Type Duratool - 24R6097 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 12Mm; Spacer Type Duratool
24R6097
Spacer, Round, Nylon 6.6, 12Mm; Spacer Type Duratool 24R6097
SPACER, ROUND, NYLON 6.6, 12MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 12MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24R6097
Product Name Spacer, Round, Nylon 6.6, 12Mm; Spacer Type Duratool
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details