Newark, An Avnet Company Pcb Spacer Support, Nylon6.6, Natural; Pcb Support Type Duratool D01468

Description
PCB SPACER SUPPORT, NYLON6.6, NATURAL; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9mm; External Width:2.9mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB SPACER SUPPORT, NYLON6.6, NATURAL; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9mm; External Width:2.9mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon6.6, Natural; Pcb Support Type Duratool - 24R6087 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon6.6, Natural; Pcb Support Type Duratool
24R6087
Pcb Spacer Support, Nylon6.6, Natural; Pcb Support Type Duratool 24R6087
PCB SPACER SUPPORT, NYLON6.6, NATURAL; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9mm; External Width:2.9mm; Product Range:- RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON6.6, NATURAL; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9mm; External Width:2.9mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24R6087
Product Name Pcb Spacer Support, Nylon6.6, Natural; Pcb Support Type Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Spacer With #4-40 Thread, Made From Aluminum Alloy - A 9A43-E44016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
1/4 Round Swage Standoff - 1546B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Supports - 1881434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details