Newark, An Avnet Company Screws, Button, M5, 20Mm; Thread Size Imperial Duratool D01443

Description
SCREWS, BUTTON, M5, 20MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet
Description
SCREWS, BUTTON, M5, 20MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screws, Button, M5, 20Mm; Thread Size Imperial Duratool - 83X7177 - Newark, An Avnet Company
Chicago, IL, United States
Screws, Button, M5, 20Mm; Thread Size Imperial Duratool
83X7177
Screws, Button, M5, 20Mm; Thread Size Imperial Duratool 83X7177
SCREWS, BUTTON, M5, 20MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

SCREWS, BUTTON, M5, 20MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7177
Product Name Screws, Button, M5, 20Mm; Thread Size Imperial Duratool
Head Type Hexagon Head; Other; Hex Head
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details