Newark, An Avnet Company Screw, Set, M5, 5Mm; Thread Size Imperial Duratool D01427

Description
SCREW, SET, M5, 5MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:5mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Description
SCREW, SET, M5, 5MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:5mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Screw, Set, M5, 5mm is a metric socket set screw made from grade 14.9 heat-treated steel, ensuring durability and strength. It features a hex head style and is designed for use with a hexagon driver type. This product is sold in packs of 50, making it suitable for bulk applications. The screw has a length of 5mm and is specifically categorized under the M5 thread size. This product is ideal for engineers seeking reliable fastening solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Screw, Set, M5, 5mm is a metric socket set screw made from grade 14.9 heat-treated steel, ensuring durability and strength. It features a hex head style and is designed for use with a hexagon driver type. This product is sold in packs of 50, making it suitable for bulk applications. The screw has a length of 5mm and is specifically categorized under the M5 thread size. This product is ideal for engineers seeking reliable fastening solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Screw, Set, M5, 5Mm; Thread Size Imperial Duratool - 83X7161 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Set, M5, 5Mm; Thread Size Imperial Duratool
83X7161
Screw, Set, M5, 5Mm; Thread Size Imperial Duratool 83X7161
SCREW, SET, M5, 5MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:5mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

SCREW, SET, M5, 5MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:5mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7161
Product Name Screw, Set, M5, 5Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Dipsticks -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Dipstick
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
1/4-20 Setscrew, 3/4 in. Long, Qty 25 - SS25S075 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details