APM Hexseal Corp. Fasteners, Screws; Thread Size Metric Apm Hexseal R8-32X3/8

Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:9.525mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:9.525mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7869 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Apm Hexseal
97H7869
Fasteners, Screws; Thread Size Metric Apm Hexseal 97H7869
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:9.525mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:9.525mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 97H7869
Product Name Fasteners, Screws; Thread Size Metric Apm Hexseal
Head Type Other; Recessed Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
M2.5 Pan Head Screw, 16.0 L - 29306 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.6299 inch (16 mm)
View Details
2 suppliers
Machine Screw - 335-1068-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details